EN
  • EN
  • DE

LTP-2458AA-NB

Part No LTP-2458AA-NB
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Dot Matrix and Cluster
Description DISPLAY DOT MATRIX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Millicandela Rating 4.8mcd Green, 4.8mcd Orange-Red
Internal Connection Common Cathode Row, Common Anode Column
Size / Dimension 2.39" L x 1.49" W x 0.35" H (60.81mm x 37.90mm x 8.89mm)
Color Green, Orange-Red
Configuration 5 x 8
Voltage - Forward (Vf) (Typ) 3V Green, 2.6V Orange-Red
Ultra Librarian 3D Model Ultra Librarian LTP-2458AA-NB CAD Model

Description

NULL

You May Also Be Interested in

Kingbright Corporation
LED MATRIX 5X7 0.7 630NM RED
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX RED 1.85\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
ams
DISPLAY 8CHAR .200" YELLOW
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Lowest to $70.7446
Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM GRN
Need more? Email Us
Kingbright Corporation
1.2\
Need more? Email Us
OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 4 CHAR 5X7 GRN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess