EN
  • EN
  • DE

DLG1414

Part No DLG1414
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Display Modules - LED Dot Matrix and Cluster
Description INTELLIGENT DISP 4 CHAR 5X7 GRN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr OSRAM Opto Semiconductors Inc.
Series Alphanumeric Intelligent Display®
Package Bulk
Product Status Obsolete
Millicandela Rating 60µcd
Size / Dimension 0.70" L x 0.80" W x 0.24" H (17.78mm x 20.32mm x 6.10mm)
Color Green
Configuration 5 x 7
Interface 7-Bit ASCII
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Win Source Part Number 585065-DLG1414
Ultra Librarian 3D Model Ultra Librarian DLG1414 CAD Model

Description

The 585065-DLG1414 is a green LED dot matrix and cluster from the Alphanumeric Intelligent Display series by OSRAM Opto Semiconductors Inc.

  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Series: Alphanumeric Intelligent Display
  • Color: Green
  • Package: Bulk
  • Dimensions: 0.70" L x 0.80" W x 0.24" H (17.78mm x 20.32mm x 6.10mm)
  • Configuration: 5 x 7
  • Interface: 7-Bit ASCII
  • Millicandela Rating: 60μcd
  • Product Status: Obsolete

You May Also Be Interested in

Broadcom Limited
DISPLAY DOT 5X7 HER CRA 0.68\
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW
Need more? Email Us
Visual Communications Company - VCC
DISPL 0.7\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.3\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.7\
Need more? Email Us
Adafruit Industries LLC
MINIATURE ULTRA-BRIGHT 8X8 WHITE
Need more? Email Us
LITE-ON Technology
DISPLAY DOT MATRX ORN-RD 1.2\
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess