EN
  • EN
  • DE

LTP-1157AE

Part No LTP-1157AE
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Dot Matrix and Cluster
Description DISPLAY DOT MATRX ORN-RD 1.2\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Millicandela Rating 4mcd
Internal Connection Common Anode Row, Common Cathode Column
Size / Dimension 0.89" L x 1.54" W x 0.32" H (22.60mm x 39.10mm x 8.00mm)
Color Orange-Red
Configuration 5 x 7
Voltage - Forward (Vf) (Typ) 2V
Ultra Librarian 3D Model Ultra Librarian LTP-1157AE CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Need more? Email Us
Kingbright
LED MATRIX 5X7 0.7\
Lowest to $4.3657
Broadcom Limited
DISPLAY 5X7 0.27\
Need more? Email Us
OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 4 CHAR 5X7 GRN
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 2.0\
Need more? Email Us
Visual Communications Company - VCC
DISPL 0.7\
Need more? Email Us
LITE-ON Technology
LED MATRIX 5X7 0.3\
Need more? Email Us
Broadcom Limited
DISPLAY 5X7 8CHAR .27\
Need more? Email Us
Broadcom Limited
LED DISPL 5X7 2X8CHAR 3.8MM GRN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess