EN
  • EN
  • DE

00940461ZP

Part No 00940461ZP
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Kits - Fuse
Description FUSE KIT AUTO 3-30A 9PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Automotive
Response Time Fast Blow
Voltage Rating 32VAC, 32VDC
Current Rating (Amps) 3 ~ 30A
Quantity 8 Pieces (8 Values - 1 Each)
Includes Fuse Puller
Mounting Type Holder
Packages Included Blade, Miniature
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1604012-00940461ZP
Ultra Librarian 3D Model Ultra Librarian 00940461ZP CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
FUSE KIT CARTRDGE 0.8-10A 180PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A 80PC
Need more? Email Us
39E
Eaton Bussmann
FUSE KIT TELECOM
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 20-60A 15PC
Need more? Email Us
Eaton Bussmann
FUSE KIT CARTRDGE SERVICE KIT
Need more? Email Us
Eaton Bussmann
FUSE TRAY FMX FUSES
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 5-30A EMERG 7PC
Need more? Email Us
Schurter Inc.
FUSE KIT CARTRDGE 0.5-10A 240PC
Need more? Email Us
Eaton Bussmann
FUSE ASST KIT 36 ATM FUSES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess