EN
  • EN
  • DE

00950011XXN

Part No 00950011XXN
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Kits - Fuse
Description FUSE KIT AUTO 2-30A 101PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Automotive
Response Time Fast Blow
Voltage Rating 32VDC
Current Rating (Amps) 2 ~ 30A
Quantity 100 Pieces (10 Values - 10 Each)
Includes Fuse Puller
Mounting Type Holder
Packages Included Blade, Miniature
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1604009-00950011XXN
Ultra Librarian 3D Model Ultra Librarian 00950011XXN CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
FUSE KIT CARTRDGE SERVICE KIT
Need more? Email Us
Eaton Bussmann
BUSS ASSORTMENT
Need more? Email Us
Eaton Bussmann
FUSE TRAY FMX FUSES
Need more? Email Us
Schurter Inc.
FUSE KIT CART 0.1-0.315A 75PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT CARTRDGE 7.5-30A 6PC
Need more? Email Us
40C
Eaton Bussmann
FUSE KIT TELECOM
Need more? Email Us
Eaton Bussmann
FUSE ASST KIT 36 ATM FUSES
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 2-30A 101PC
Need more? Email Us
39N
Eaton Bussmann
FUSE KIT TELECOM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess