EN
  • EN
  • DE

0034.9856

Part No 0034.9856
Manufacturer Schurter Inc.
Catalog Circuit Protection Kits - Fuse
Description FUSE KIT CART 0.1-0.315A 75PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Cartridge, Glass
Response Time Fast Blow
Voltage Rating 250VAC
Current Rating (Amps) 0.1 ~ 0.315A
Quantity 75 Pieces (5 Values - 15 Each)
Mounting Type Holder
Packages Included 5mm x 20mm
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1604047-0034.9856
Ultra Librarian 3D Model Ultra Librarian 0034.9856 CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
FUSE
Need more? Email Us
Eaton Bussmann
BUSS ASSORTMENT
Need more? Email Us
Eaton Bussmann
FUSE KIT AUTO 10-30A 5PC
Need more? Email Us
Eaton Bussmann
FUSE TRAY FMX-LP & FMM
Need more? Email Us
Littelfuse Inc.
FUSE KIT CARTRDGE 7.5-30A 6PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 2-30A 100PC
Need more? Email Us
Eaton Bussmann
FUSE TRAY FMX FUSES
Need more? Email Us
Schurter Inc.
FUSE KIT CARTRDGE 0.5-10A 240PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A 80PC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess