EN
  • EN
  • DE

MB1S-TP

Part No MB1S-TP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 100V 500MA MBS-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features Bridge Rectifier Single Phase Standard 100 V Surface Mount MBS-1
Manufacturer Micro Commercial Co
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-269AA, 4-BESOP
Case / Package MBS-1
Family Name MB1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number MB1S-TPMSCT, MB1S-TPMSTR, MB1S-TPMSDKR, MB1STP
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882744-MB1S-TP
Ultra Librarian 3D Model Ultra Librarian MB1S-TP CAD Model

Description

MB1S-TP from Micro Commercial Co is a bridge rectifier used where compact AC-to-DC conversion is needed in general-purpose power sections, input rectification stages, adapters, consumer electronics, industrial control boards, and auxiliary power circuits. Engineers typically select bridge rectifiers in this category to simplify board design, reduce discrete diode count, and provide a straightforward solution for converting alternating current to usable DC for downstream regulation or filtering stages. For maintenance, repair, and production sourcing, MB1S-TP may be relevant in designs that prioritize standard rectification functionality from an established semiconductor supplier. The current lifecycle status for this part is information not available, so design teams should confirm the latest manufacturer guidance before committing to new programs or long-term builds. RoHS compliance information is also not available in the provided data. Engineers and procurement teams should verify the latest datasheet, compliance certificate, and manufacturer or authorized distributor documentation before release.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 35A GBPC-A
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Lowest to $51.2819
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1810 $50.6800
675+ $0.1485 $100.2375
1,045+ $0.1439 $150.3755
1,440+ $0.1392 $200.4480
1,860+ $0.1346 $250.3560
2,490+ $0.1207 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess