EN
  • EN
  • DE

021506.3MXF11P

Part No 021506.3MXF11P
Manufacturer Littelfuse Inc.
Catalog Fuses
Description FUSE CERAMIC 6.3A 250VAC 5X20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 802074-021506.3MXF11P
Supply and Demand Status Balance
Popularity High
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1,000
DC Cold Resistance 0.0108 Ohms
Dimension 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Temperature Range - Operating -55°C ~ 125°C
Approvals CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
Melting I2t 128.75
Breaking Capacity at Rated Voltage 1.5kA
Mounting Style Through Hole
Manufacturer Package Radial Bend Cylinder
Response Time Slow Blow
Voltage Rating - AC 250V
Current Rating (Amps) 6.3A
Fuse Type Cartridge, Ceramic
Packaging Bulk
Manufacturer Littelfuse Inc.
Ultra Librarian 3D Model Ultra Librarian 021506.3MXF11P CAD Model

Description

Littelfuse Inc. 021506.3MXF11P is a ceramic cartridge fuse type with the following specifications:

  • Current Rating: 6.3A
  • Voltage Rating: 250VAC
  • Mounting Type: Through-Hole
  • Manufacturer Package: Radial Bend Cylinder
  • Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
  • Response Time: Slow Blow
  • Melting I2t: 128.75
  • Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, and VDE
  • DC Cold Resistance: 0.0108 Ohms
  • Temperature Range: -55°C to 125°C
  • Manufacturer Pack Quantity: 1,000

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 20A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE GLASS 375MA 250VAC 3AB 3AG
Need more? Email Us
Bel Fuse Inc.
FUSE GLASS 1.25A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 250MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 125MA 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 630MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 50A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE BRD MT 2A 250VAC 450VDC RAD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6066 $59.9518
55+ $2.1388 $117.6340
84+ $2.0720 $174.0480
116+ $2.0051 $232.5916
149+ $1.9383 $288.8067
200+ $1.7378 $347.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess