EN
  • EN
  • DE

0324010.MXP

Part No 0324010.MXP
Manufacturer Littelfuse Inc.
Catalog Fuses
Description FUSE CERM 10A 250VAC 125VDC 3AB / 314/324 Series Lead-free 3AB, Fast-acting Fuse
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 801694-0324010.MXP
Supply and Demand Status Sufficient
Popularity High
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1,000
DC Cold Resistance 0.0105 Ohms
Dimension 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
Temperature Range - Operating -55°C ~ 125°C
Approvals CE, CSA, K-MARK, PSE, UL
Melting I2t 206
Breaking Capacity at Rated Voltage 750A AC, 10kA DC
Mounting Style Through Hole
Manufacturer Package 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Response Time Fast Blow
Voltage Rating - DC 125V
Voltage Rating - AC 250V
Current Rating (Amps) 10A
Fuse Type Cartridge, Ceramic
Packaging Bulk
Manufacturer Littelfuse Inc.
Ultra Librarian 3D Model Ultra Librarian 0324010.MXP CAD Model

Description

This Ceramic fuse is from Littelfuse Inc..

  • Voltage Rating (AC): 250V
  • Voltage Rating (DC): 125V
  • Current Rating: 10A
  • Breaking Capacity (AC): 750A
  • Breaking Capacity (DC): 10kA
  • Blow Speed: Fast-Blow
  • DC Cold Resistance: 0.0105 Ohms
  • Melting I2t: 206
  • Approvals: CE, CSA, K-MARK, PSE, UL
  • Temperature Range: -55°C ~ 125°C
  • Mounting: Through Hole
  • Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
  • Manufacturer Pack Quantity: 1,000

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTOMOTIVE 50A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC AUTO LINK
Need more? Email Us
Phoenix Contact
FUSE GLASS 1.25A 120VAC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 630MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 375MA 250VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE 3A 3AB 3AG
Need more? Email Us
Bel Fuse Inc.
FUSE GLASS 1.25A 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE BRD MT 2A 250VAC 450VDC RAD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 300MA 125VAC/VDC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3054 $58.0260
405+ $0.2857 $115.7085
630+ $0.2760 $173.8800
905+ $0.2562 $231.8610
1,175+ $0.2464 $289.5200
1,470+ $0.2365 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess