EN
  • EN
  • DE

0491.500PAR

Part No 0491.500PAR
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814667-0491.500PAR
Ultra Librarian 3D Model Ultra Librarian 0491.500PAR CAD Model

Description

The 0491.500PAR is a time-delay fuse manufactured by Littelfuse, designed to protect circuits from sustained overloads while tolerating brief inrush currents. This type of fuse is commonly used in applications where transient current surges are expected during startup or operation, but prolonged overcurrents need to be interrupted to prevent damage to components and equipment.

Applications:

  • Power supplies with high inrush currents
  • Motor control circuits
  • Transformers
  • Battery charging systems
  • Lighting equipment

Features:

  • Time-delay fuse
  • Through-hole mounting
  • Compact design
  • High interrupting capacity
  • RoHS compliant

Benefits:

  • Provides reliable protection against sustained overloads without nuisance tripping from transient surges.
  • Easy to integrate into through-hole circuit board designs.
  • Saves space on the circuit board.
  • Safely interrupts high fault currents.
  • Meets environmental safety standards.

Additional Details:

The 0491.500PAR has a current rating of 0.500 Amps. The voltage rating is specific to this part and must be verified in the Littelfuse datasheet. It's a through-hole fuse, designed for mounting through holes in the PCB. The interrupting rating indicates the maximum fault current that the fuse can safely interrupt. Consult the Littelfuse datasheet for detailed specifications including the time-current curve, temperature derating, and other pertinent information. Selecting the appropriate fuse based on the application's voltage, current, and environmental conditions is essential for reliable operation. Ensure compliance with all relevant safety standards and regulations. Verify proper mounting and soldering techniques for a secure and reliable connection. Consider the operating temperature range for the application.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess