EN
  • EN
  • DE

HCRTP-MINI

Part No HCRTP-MINI
Manufacturer Littelfuse Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Description THERMAL PROTECTOR 16V 500A 220C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208948-HCRTP-MINI
Manufacturer Littelfuse Inc.
Category Circuit Protection- Thermal Cutoffs (Thermal Fuses)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Fuse
Rated Functioning Temperature 228°C (442°F)
Maximum Temperature Limit 150°C (302°F)
Package / Case Nonstandard SMD
Voltage Rating - DC 16
Current Rating (Amps) 500 A
Ultra Librarian 3D Model Ultra Librarian HCRTP-MINI CAD Model

Description

High Current Reflowable Thermal Protection Mini (HCRTP-MINI) Device is a low-resistance, robust surface mountable thermal protector. It has a set open temperature and can be installed using reliable, lead-free, Surface Mount Device (SMD) assembly and reflow processes. The new HCRTP-MINI device, recently added to the RTP family, can help withstand the demanding environmental, life and reliability requirements of automotive and industrial applications, including shock, vibration, temperature cycling and humidity exposures. In the field, the HCRTP-MINI device opens if its internal junction exceeds the device’s specified open temperature. Temperature increases can have multiple sources, one of which is component failure (e.g., when using power components such as a powerFET, capacitor, resistor, triac, etc.) The HCRTP-MINI device open temperature is selected so that the device does not open within normal component operating windows, but it does open in a thermal runaway event and before the melt temperature of typical lead-free solders.

You May Also Be Interested in

Bourns Inc.
Lowest to $1.4933
Littelfuse Inc.
THERMOSTAT 85DEG C SPST-NC STRAP / Thermal Cutoff (TCO) AC DC 25 A 85°C (185°F) Nonstandard
Need more? Email Us
Panasonic
Thermal Cutoffs (TCO)
Need more? Email Us
Littelfuse Inc.
RTP200HR010SA / Thermal Protection Device
Lowest to $10.8639
Littelfuse Inc.
MHP-TA15-9-85
Need more? Email Us
Bourns Inc.
TCO 28VDC 25A 72C (162F) SMD
Lowest to $1.2417
Littelfuse Inc.
THERMAL PROTECTOR 16V 500A 220C
Lowest to $0.8166
Bourns Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,160 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess