EN
  • EN
  • DE
Part No TJD
Manufacturer Eaton Bussmann
Catalog Thermal Cutoffs, Cutouts (TCO)
Description TCO 6X32 15A CYLINDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Fuse
Holding Temperature 210°C (410°F)
Current Rating (Amps) 15 A
Package / Case Cylinder
Ultra Librarian 3D Model Ultra Librarian TJD CAD Model

Description

NULL

You May Also Be Interested in

NTE
THERMAL FUSE 84*C AXIAL / Thermal Cutoff (TCO) AC DC 15 A 84°C (183°F) Axial
Need more? Email Us
Bourns Inc.
Need more? Email Us
Panasonic
TCO 250VAC 0.5A 139C(282F) AXIAL
Need more? Email Us
Littelfuse Inc.
THERMAL PROTECTOR 16V 500A 220C
Lowest to $1.5422
Littelfuse Inc.
THERMOSTAT 82DEG C SPST-NC STRAP
Need more? Email Us
Bourns Inc.
Lowest to $1.0152
TE Connectivity
Lowest to $0.1247
Bourns Inc.
Lowest to $1.0898
Littelfuse Inc.
THERMOSTAT 85DEG C SPST-NC STRAP / Thermal Cutoff (TCO) AC DC 12 A 85°C (185°F) Nonstandard
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess