EN
  • EN
  • DE

EYP05BE139

Part No EYP05BE139
Manufacturer Panasonic
Catalog Thermal Cutoffs, Cutouts (TCO)
Description TCO 250VAC 0.5A 139C(282F) AXIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Panasonic Electronic Components
Status Obsolete(EOL)
Holding Temperature 120°C (248°F)
Rated Functioning Temperature 139°C (282°F)
Voltage - Rated AC 250V
Voltage - Rated DC 50V
Current Rating 0.5A
Approvals BEAB, CCC, CSA, PSE, UL, VDE
Maximum Temperature Limit 200°C (392°F)
Dimension Axial
Win Source Part Number 203986-EYP05BE139
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EYP05BE139 CAD Model

Description

Features and Benefits

  • Precision monitoring and control capabilities
  • High resistance to environmental factors
  • Flexible integration into various systems
  • Comprehensive software support for customization

Applications and Projects

  • Environmental monitoring
  • Industrial equipment automation
  • Agricultural technology
  • Smart city initiatives

The EYP05BE139 is a versatile monitoring and control component, well-suited for projects requiring precision and resilience. Its robust construction offers high resistance to challenging environmental conditions, ensuring consistent performance. The component's flexible integration and comprehensive software support allow for extensive customization, making it ideal for a wide range of automation and monitoring applications.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.7621
NTE
THERMAL FUSE 84*C AXIAL / Thermal Cutoff (TCO) AC DC 15 A 84°C (183°F) Axial
Need more? Email Us
Bourns Inc.
TCO 28VDC 25A 72C (162F) SMD
Lowest to $1.2417
Littelfuse Inc.
RTP200HR010SA / Thermal Protection Device
Lowest to $10.8639
Bourns Inc.
THERMOSTAT 82DEG C NC STRAP SLDR / Thermal Cutoff (TCO) AC DC 5 A 82°C (180°F) Nonstandard
Need more? Email Us
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $1.4774
Littelfuse Inc.
THERMOSTAT 77DEG C NC STRAP SLDR / Thermal Cutoff (TCO) AC DC 12 A 77°C (171°F) Nonstandard
Lowest to $0.1305
Bourns Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess