EN
  • EN
  • DE

SDF DF110S

Part No SDF DF110S
Manufacturer Cantherm
Catalog Thermal Cutoffs, Cutouts (TCO)
Description TCO 250VAC 10A 110C(230F) AXIAL / Conn Shrouded Header (4 Sides) HDR 16 POS 2mm Solder ST Thru-Hole Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Cantherm
Series SDF
Holding Temperature 86°C (187°F)
Rated Functioning Temperature 110°C (230°F)
Voltage - Rated AC 250V
Current Rating 10A
Approvals CCC, cUL, PSE, UL, VDE
Package Axial
Win Source Part Number 772554-SDF DF110S
Popularity Medium
Supply and Demand Status Limited
Family Name DF11
Introduction Date January 20, 1999
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SDF DF110S CAD Model

Description

The Cantherm 772554-SDF DF110S is an axial package circuit protection device.

  • Current Rating: 10A
  • Approvals: CCC, cUL, PSE, UL, VDE
  • Holding Temperature: 86°C (187°F)
  • Rated Functioning Temperature: 110°C (230°F)

You May Also Be Interested in

Littelfuse Inc.
MHP-TA15-9-82
Lowest to $18.5759
Bourns Inc.
Lowest to $1.3063
NTE
THERMAL FUSE 145*C RADIAL / Thermal Cutoff (TCO) AC DC 5 A 145°C (293°F) Radial, Box
Need more? Email Us
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.7508
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.7621
Littelfuse Inc.
Lowest to $0.6537
Bourns Inc.
THERMOSTAT 85DEG C SPST-NC 4SMD / Thermal Cutoff (TCO) AC DC 25 A 85°C (185°F) Nonstandard
Lowest to $2.2137

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess