EN
  • EN
  • DE

SC77AAB

Part No SC77AAB
Manufacturer Bourns Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Mfr Bourns Inc.
Series SC
Package Tape & Reel
Type Breaker
Holding Temperature 25°C (77°F)
Rated Functioning Temperature 77°C (171°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 28
Current Rating (Amps) 25 A
Approval Agency cUL, TUV, UL
Package / Case Nonstandard SMD
Base Product Number SC77A
Other Names SC77AABCT,SC77AABTR,SC77AABDKR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301573-SC77AAB
Ultra Librarian 3D Model Ultra Librarian SC77AAB CAD Model

Description

The SC77AAB is a thermal cutoff designed to protect against overheating in electronic circuits.

  • Device Type: Breaker
  • Reset Temperature: 40°C (104°F)
  • Holding Temperature: 25°C (77°F)
  • Rated Functioning Temperature: 77°C (171°F)
  • Maximum Temperature Limit: None
  • Voltage Rating: 28VDC
  • Current Rating: 25A
  • Package: Non-standard SMD
  • Packaging: Tape and Reel
  • Standard Package: 5,000
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Bourns Inc.
THERMOSTAT 72DEG C SPST-NC 4SMD / Thermal Cutoff (TCO) AC DC 25 A 72°C (162°F) Nonstandard
Lowest to $0.9155
Bourns Inc.
Lowest to $0.7508
Bourns Inc.
Need more? Email Us
NTE
THERMAL FUSE 145*C RADIAL / Thermal Cutoff (TCO) AC DC 5 A 145°C (293°F) Radial, Box
Need more? Email Us
Bourns Inc.
Lowest to $1.0152
TE Connectivity
Lowest to $0.1247
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $1.4933
Bourns Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess