Products specifications Report Issue?

Category Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Mfr NTE Electronics, Inc
Package Bag
Type Fuse
Holding Temperature 118°C (244°F)
Rated Functioning Temperature 145°C (293°F)
Voltage Rating - AC 250
Current Rating (Amps) 5 A
Approval Agency UL, VDE
Maximum Temperature Limit 200°C (392°F)
Package / Case Radial, Box
ECCN EAR99
HTSUS 8516.90.0000
Other Names 2368-NTE8030
Standard Package 1
Win Source Part Number 1082908-NTE8030
Ultra Librarian 3D Model Ultra Librarian NTE8030 CAD Model

Description

The NTE8030 is a thermal cutoff fuse manufactured by NTE Electronics, Inc.

  • Type: Circuit protection device (thermal cutoff fuse)
  • Current Rating: 5A
  • Voltage Rating: 250V AC
  • Holding Temperature: 118°C (244°F)
  • Rated Functioning Temperature: 145°C (293°F)
  • Maximum Temperature Limit: 200°C (392°F)
  • Package/Case: Radial, box
  • Approvals: UL and VDE

You May Also Be Interested in

Schurter Inc.
Surface Mount Fuse, 11 x 4.6 mm, Quick-Acting F, Telecom | FUSE BRD MNT 1.6A 250VAC/VDC SMD
Need more? Email Us
ECAD model for 2070.0018.24
Littelfuse Inc.
FUSE GLASS 1A 125VAC 5X20MM / 1 A 125 V AC DC Fuse Cartridge, Glass Requires Holder 5mm x 20mm
Lowest to $0.3661
ECAD model for 0233001.MXP
Littelfuse Inc.
FUSE GLASS 250MA 350VAC 2AG / 250 mA 350 V AC DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
Lowest to $0.6216
ECAD model for 0209.250MXEP
Littelfuse Inc.
FUSE GLASS 3.15A 250VAC 5X20MM / 3.15 A 250 V AC DC Fuse Cartridge, Glass Requires Holder 5mm x 20mm
Need more? Email Us
ECAD model for 02343.15MXP
Littelfuse Inc.
FUSE GLASS 2A 250VAC 5X20MM / 2 A 250 V AC DC Fuse Cartridge, Glass Requires Holder 5mm x 20mm
Lowest to $4.2365
ECAD model for 0218002.HXP
Littelfuse Inc.
216 Series, 5 x 20 mm, Fast-Acting Fuse
Lowest to $0.1312
ECAD model for 0216010.MXP
Littelfuse Inc.
FUSE AUTO 80A 32VDC AUTO LINK / 80 A AC 32 V DC Fuse Automotive Bolt Mount Auto Link
Lowest to $0.9786
ECAD model for 0498080.MXM6-CN
Littelfuse Inc.
FUSE GLASS 4A 250VAC 3AB 3AG / 4 A 250 V AC DC Fuse Cartridge, Glass Requires Holder 3AB, 3AG, 1/4" x 1-1/4"
Lowest to $0.6347
ECAD model for 0313004.MXP
Littelfuse Inc.
FUSE GLASS 1.6A 250VAC 5X20MM / 1.6 A 250 V AC DC Fuse Cartridge, Glass Requires Holder 5mm x 20mm
Need more? Email Us
ECAD model for 021801.6HXP

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention