EN
  • EN
  • DE

SETP0805-100-CC-2

Part No SETP0805-100-CC-2
Manufacturer Littelfuse Inc.
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 6 OHM 0805 / PTC Thermistor 6 Ohms 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Littelfuse Inc.
Series POLY-FUSE® setP™
Package Tape & Reel
Resistance @ 25°C 6 Ohms
Temperature Range - Operating -40°C ~ 85°C
Power - Max 600 mW
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Other Names SETP0805-100-CCTR,-SETP0805-100-CC,SETP0805-100-CCCT,SETP0805-100-CC,18-SETP0805-100-CC-2TR,RF4819-000,SETP0805-100-CCTR,SETP0805-100-CCDKR,-1024-SETP0805-100-CC-2CT,18-SETP0805-100-CC-2CT,SETP0805-100-CCDKR,SETP0805-100-CCCT,-SETP0805-100-CC,18-SETP0805-100-CC-2DKR
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1233989-SETP0805-100-CC-2
Ultra Librarian 3D Model Ultra Librarian SETP0805-100-CC-2 CAD Model

Description

The Littelfuse Inc. electronic component has a Win Source Part Number of 1233989-SETP0805-100-CC-2 and belongs to the Sensors, Transducers>Temperature Sensors - PTC Thermistors category. It has a resistance of 6 Ohms and a power max of 600 mW. It has a package/case of 0805 (2012 Metric) and a temperature range of -40°C ~ 85°C.

You May Also Be Interested in

Murata Electronics North America
THERMISTOR
Lowest to $0.2076
Murata Electronics North America
THERMISTOR
Lowest to $0.0885
Murata Electronics North America
THERMISTOR PTC 470 OHM 115C SMD
Lowest to $0.8092
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
Murata Electronics North America
Lowest to $1.4980
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1305
Murata Electronics North America
Lowest to $1.8030
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
contactless operation provides noiseless operation
Lowest to $9.1245

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4608 $59.9040
310+ $0.3781 $117.2110
475+ $0.3663 $173.9925
655+ $0.3545 $232.1975
845+ $0.3427 $289.5815
1,130+ $0.3072 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
In Stock: 2,500 pieces Factory Stock: 2,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess