EN
  • EN
  • DE

SL1021A260R

Part No SL1021A260R
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Littelfuse Inc.
Series SL1021A
Package Tray
Voltage - DC Spark Over (Nom) 260 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Number of Poles 3
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder, 3 Lead (Radial Bend)
Other Names SL1021A260R,F5428,-SL1021A260R
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301818-SL1021A260R
Ultra Librarian 3D Model Ultra Librarian SL1021A260R CAD Model

Description

The SL1021A260R is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse, designed to protect sensitive electronic circuits from damage caused by transient voltage events, such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This unidirectional TVS diode is ideally suited for safeguarding I/O ports and data lines in a variety of applications.

Applications

  • Networking Equipment: Protecting Ethernet ports, USB interfaces, and other data communication lines from damaging voltage spikes.
  • Telecommunications: Safeguarding subscriber line interface circuits (SLICs) and other sensitive telecom components from voltage transients.
  • Industrial Control Systems: Providing robust protection for control circuitry against transient voltages commonly found in industrial environments.
  • Consumer Electronics: Protecting HDMI ports, audio jacks, and other I/O interfaces in devices such as TVs, set-top boxes, and gaming consoles.
  • Medical Equipment: Ensuring the reliable and safe operation of sensitive medical devices by protecting them from voltage transients.

Features

  • Unidirectional TVS Diode: Provides unidirectional protection against transient voltage events, clamping positive surges.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event, preventing damage to sensitive components.
  • Fast Response Time: Quickly clamps transient voltages, providing rapid protection for sensitive electronics.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • High Surge Capability: Designed to withstand high surge currents as defined by industry standards.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to transient voltage events, extending the overall lifespan of the system.
  • Reduced Downtime: Minimizes the risk of system failures caused by transient voltages, ensuring continuous operation.
  • Improved Product Safety: Helps prevent electrical hazards associated with overvoltage conditions, enhancing product safety.
  • Cost-Effective Protection: Offers a cost-efficient solution for protecting sensitive electronic components from transient damage.
  • Simplified Design: Easy to integrate into existing circuits and designs, simplifying the design process.

Additional Details

The SL1021A260R has a standoff voltage of 26V. For comprehensive details, including package dimensions, surge current ratings, and clamping voltage characteristics, please refer to the official Littelfuse datasheet for this specific part number.

You May Also Be Interested in

Littelfuse Inc.
GDT 350V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 250V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 600V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 420V 2KA 2 POLE SMD
Lowest to $0.7033
Bourns Inc.
GDT 800V 20KA 2 POLE
Need more? Email Us
EPCOS (TDK)
GDT 600V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 3000V 5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 1600V 1.5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 90V 10KA 2 POLE SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6470 $51.0580
34+ $2.9924 $101.7416
52+ $2.8989 $150.7428
72+ $2.8054 $201.9888
93+ $2.7119 $252.2067
124+ $2.4313 $301.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess