EN
  • EN
  • DE

SL1021A450RS

Part No SL1021A450RS
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Littelfuse Inc.
Series SL1021A
Package Tray
Product Status Obsolete
Voltage - DC Spark Over (Nom) 450 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Number of Poles 3
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder, 3 Lead (Radial Bend)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301783-SL1021A450RS
Ultra Librarian 3D Model Ultra Librarian SL1021A450RS CAD Model

Description

The SL1021A450RS is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse, designed to protect sensitive electronic equipment from damage caused by voltage transients, such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This component provides a robust and reliable solution for safeguarding data lines and I/O ports.

Applications

  • Networking Equipment: Protection for Ethernet ports, USB interfaces, and other data communication lines.
  • Telecommunications: Safeguarding subscriber line interface circuits (SLICs) and other sensitive telecom components.
  • Industrial Control Systems: Protection for control circuitry against transient voltages in industrial environments.
  • Consumer Electronics: Protecting HDMI ports, audio jacks, and other I/O interfaces in devices like TVs, set-top boxes, and gaming consoles.
  • Medical Equipment: Ensuring reliable operation by protecting medical devices from voltage transients.

Features

  • Unidirectional TVS Diode: Provides unidirectional protection against transient voltage events.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Compact Package: Allows for easy integration into space-constrained designs.
  • RoHS Compliant: Meets environmental regulations.
  • High Surge Capability: Designed to withstand high surge currents.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to transient voltage events, extending the lifespan of the system.
  • Reduced Downtime: Minimizes the risk of system failures caused by transient voltages.
  • Improved Product Safety: Helps prevent electrical hazards caused by overvoltage events.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic components.
  • Easy Integration: The compact package and simple operation make it easy to integrate into existing designs.

Additional Details

The SL1021A450RS features a standoff voltage of 45V. Refer to the official Littelfuse datasheet for detailed specifications, including package dimensions, surge current ratings, and clamping voltage characteristics.

You May Also Be Interested in

Bourns Inc.
GDT 120V 15KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 350V 20KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Phoenix Contact
GDT 230V 20KA 2 POLE DIN RAIL
Need more? Email Us
EPCOS (TDK)
GDT 600V 10KA 2 POLE
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Eaton Bussmann
GDT 230V 20KA 2 POLE HOLDER
Need more? Email Us
Eaton Bussmann
GDT 255V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess