EN
  • EN
  • DE

P2202AC60

Part No P2202AC60
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SIDACTOR 2CHP 90/180V 400A TO220
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Obsolete(EOL)
Voltage - Breakover 130V, 260V
Voltage - Off State 90V, 180V
Voltage - On State 4V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 2
Capacitance 65pF, 115pF
Mounting Through Hole
Dimension TO-220-3 No Tab
Win Source Part Number 1085410-P2202AC60
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2202AC60 CAD Model

Description

The P2202AC60 is a SIDACtor® protection thyristor manufactured by Littelfuse Inc. It's designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, power faults, and inductive load switching. This device offers robust protection, fast response time, and low clamping voltage.

Applications:

  • Telecom Equipment: Protects telephone lines, modems, and other telecom equipment from lightning surges.
  • Data Communication Lines: Protects data lines and network interfaces from transient voltage events.
  • Industrial Control Systems: Safeguards control circuits and equipment in industrial environments.
  • Power Supplies: Provides overvoltage protection for power supply inputs.
  • Security Systems: Protects security cameras, alarm systems, and access control devices.

Features:

  • Overvoltage Protection: Provides robust protection against transient overvoltage events.
  • Fast Response Time: Quickly clamps the voltage to a safe level, preventing damage to protected circuits.
  • Low Clamping Voltage: Minimizes the voltage seen by the protected circuit during a surge event.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic equipment from overvoltage transients.
  • Improved Reliability: Enhances the reliability and lifespan of protected systems.
  • Fast Response: Quick clamping action ensures effective protection.
  • Robust Performance: High surge current capability provides reliable protection under harsh conditions.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The P2202AC60 has a breakover voltage (VBO) of typically 220V and a surge current capability of up to 60A. It's typically packaged in a DO-214AA (SMB) package. The holding current (IH) is typically low, ensuring that the SIDACtor resets quickly after the transient event. The device is designed to operate within a specified temperature range, typically -40°C to +125°C. It is commonly used in a wide range of applications where overvoltage protection is required.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 190V 100A SMB
Lowest to $0.4897
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Bourns Inc.
Thyristor Surge Protection Devices 8V 22A 2-Pin SMA T/R / PROTECTOR SINGLE BIDIRECT 15V
Lowest to $0.3251
ON Semiconductor
THYRISTOR 320V 100A SMB
Lowest to $0.3255
STMicroelectronics
TRISIL 68V BIDIRECT SMA
Need more? Email Us
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess