The Littelfuse P2T550M is a SIDACtor® protection thyristor designed to protect sensitive telecommunications equipment from damaging overvoltage transients. This component offers a robust solution for ensuring the reliable operation of equipment exposed to voltage surges, providing a fast response time and high surge current capability.
Applications:
- Central Office Equipment
- Customer Premises Equipment (CPE)
- Data Line Protection
- Telecom Line Cards
- Modems and Routers
- Analog and Digital Subscriber Line (ADSL/VDSL) equipment
Features:
- Low voltage overshoot
- Eliminates voltage overshoot caused by capacitive loading
- High surge current capability (I<sub>TSM = 550 A)
- Low on-state voltage
- Does not degrade after multiple surge events
- Fails short circuit when surged in excess of its rating
- RoHS Compliant
Benefits:
- Offers robust protection against overvoltage transients, minimizing equipment downtime and reducing maintenance expenses.
- The low voltage overshoot characteristic prevents sensitive downstream components from being exposed to damaging voltage spikes.
- The high surge current handling capability ensures the device can withstand severe surge events without failure.
- Maintains consistent protection performance throughout its operational life, even after experiencing multiple surge events.
- Provides a safe and predictable response to extreme surge conditions by failing short circuit, protecting the circuit from further damage.
Additional Details:
The P2T550M SIDACtor is often implemented in conjunction with other protective devices, such as fuses and TVS diodes, to create a comprehensive protection scheme. It offers a breakover voltage in the specified range for its application. This device comes in a DO-214AA (SMB) package, facilitating surface mount assembly. It's designed to comply with the safety and performance standards required for telecommunications equipment.
The Littelfuse P2T550M is an essential component for safeguarding telecommunications equipment against the damaging effects of overvoltage transients. Its combination of high surge handling capability, minimal voltage overshoot, and dependable construction makes it a preferred choice for protecting sensitive electronic circuits in demanding environments.