EN
  • EN
  • DE

P47Z50

Part No P47Z50
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 266099-P47Z50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P47Z50 CAD Model

Description

The P47Z50 is a SIDACtor protection thyristor manufactured by Littelfuse, designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, power surges, and electrostatic discharge (ESD). This device provides a robust and reliable clamping solution to ensure the longevity and proper functioning of protected circuits.

Applications:

  • Telecom Equipment: Protects telephone lines, modems, and network interfaces.
  • Data Lines: Safeguards data communication lines and equipment from surge damage.
  • Security Systems: Protects alarm panels, CCTV cameras, and access control systems.
  • Industrial Control Systems: Protects programmable logic controllers (PLCs) and other sensitive control equipment.
  • Power Supplies: Provides overvoltage protection for power supply inputs.

Features:

  • Low On-State Voltage: Minimizes voltage drop during conduction, ensuring efficient protection.
  • High Surge Current Capability: Withstands high surge currents from lightning and other transient events.
  • Fast Response Time: Quickly clamps overvoltage transients to protect downstream circuitry.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS Compliant: Complies with environmental regulations, ensuring lead-free construction.

Benefits:

  • Enhanced Protection: Provides robust overvoltage protection for sensitive electronic equipment.
  • Improved Reliability: Reduces the risk of damage from surge events, increasing system reliability.
  • Reduced Downtime: Minimizes downtime associated with equipment failure due to overvoltage transients.
  • Cost-Effective Solution: Provides a cost-effective solution for surge protection.
  • Easy Integration: Simple to integrate into existing and new circuit designs.

Additional Details:

The P47Z50 has a standoff voltage of 47V and a peak pulse current rating specified by Littelfuse. Its breakover voltage and holding current are crucial parameters for determining its activation and deactivation characteristics. The device is typically available in a DO-214 package, facilitating surface-mount assembly. Refer to the Littelfuse datasheet for comprehensive electrical specifications, including surge current waveforms, clamping voltage characteristics, and thermal considerations.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess