EN
  • EN
  • DE

P486P3100SBRP

Part No P486P3100SBRP
Manufacturer Littelfuse Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case DO214
Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com/
RoHS State Request Verification
Win Source Part Number 725860-P486P3100SBRP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P486P3100SBRP CAD Model

Description

The P486P3100SBRP is a SIDACtor® protection thyristor manufactured by Littelfuse. It is designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, power surges, and electrostatic discharge (ESD).

Applications:

  • Telecommunications equipment (e.g., modems, routers, telephone lines)
  • Data communication lines
  • Security systems
  • Industrial control systems
  • Power supplies
  • Surge protection modules

Features:

  • High surge current capability
  • Low on-state voltage
  • Fast response time
  • Surface mount package
  • RoHS compliant

Benefits:

  • Robust overvoltage protection for sensitive electronics.
  • Reduced component count and board space requirements.
  • Improved system reliability and uptime.
  • Easy installation using surface mount technology.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The P486P3100SBRP SIDACtor is designed to switch rapidly from a high-impedance off-state to a low-impedance on-state when a transient voltage exceeds its breakover voltage. This diverts the surge current away from the protected circuitry, preventing damage. The datasheet specifies key parameters such as the breakover voltage, holding current, and surge current rating. It is important to select a SIDACtor with a breakover voltage that is above the normal operating voltage of the protected circuit but below the maximum voltage that the circuit can withstand without damage. Proper PCB layout and grounding techniques are essential for effective surge protection. Littelfuse is a leading manufacturer of circuit protection devices, and their SIDACtor products are known for their reliability and performance. The surface mount package simplifies automated assembly and reduces board space requirements.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess