EN
  • EN
  • DE
  • IT

P6002ACL

Part No P6002ACL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SIDACTOR 2CHP 550V 400A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Voltage - Breakover 350V, 700V
Voltage - Off State 275V, 550V
Voltage - On State 4V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 2
Capacitance 45pF, 80pF
Mounting Through Hole
Dimension TO-220-3 No Tab
Win Source Part Number 1085717-P6002ACL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P6002ACL CAD Model

Description

The Littelfuse Inc. P6002ACL is a two-element circuit protection device.

  • Capacitance: 45pF and 80pF
  • Voltage-Off State: 275V and 550V
  • Voltage-Breakover: 350V and 700V
  • Voltage-On State: 4V
  • Peak Pulse Current: 400A
  • Hold Current: 150mA
  • Package: TO-220-3 No Tab
  • Mounting: Through-Hole
  • Supply and Demand: Sufficient

You May Also Be Interested in

Littelfuse Inc.
SIDAC MICROCAP BI 6V 400A DO-214
Lowest to $0.1837
Littelfuse Inc.
THYRISTOR 400V 400A DO214AA
Lowest to $1.0669
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
SIDAC 2CHP 90/180V 400A TO220A
Need more? Email Us
Bourns Inc.
THYRISTOR 25V 50A DO214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 170V 250A DO214
Lowest to $1.0013
Littelfuse Inc.
SIDACTOR BI 140V 250A DO-214AA
Lowest to $0.3014
Bourns Inc.
THYRISTOR 190V 50A DO214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 275V 50A DO214AA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess