EN
  • EN
  • DE
  • IT

TISP4S260M3BJR-S

Part No TISP4S260M3BJR-S
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description THYRISTOR 190V 50A DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 190V Off-State Ipp TVS Thyristor DO-214AA, SMB
Manufacturer Bourns Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package DO-214AA, SMB
Family Name TISP4S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number TISP4S260M3BJRS, TISP4S260M3BJR-SCT, TISP4S260M3BJR-STR, TISP4S260M3BJR-SDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899646-TISP4S260M3BJR-S
Ultra Librarian 3D Model Ultra Librarian TISP4S260M3BJR-S CAD Model

Description

The Bourns Inc. 899646-TISP4S260M3BJR-S is a thyristor DO-214AA, SMB that has an off-state Ipp TVS of 190V.

  • Off-State Ipp TVS: 190V
  • Package: DO-214AA, SMB
  • Packaging: Reel-TR
  • Mounting: Surface Mount
  • Family: TISP4S
  • Quantity per Package: 3000
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Bourns Inc.
THYRISTOR 120V 50A DO214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 190V 250A DO-214
Lowest to $3.7181
STMicroelectronics
THYRISTOR 260V 400A SMB
Lowest to $0.9028
Littelfuse Inc.
SIDACTOR 2CHP 90/180V 250A TO220
Lowest to $3.0076
Littelfuse Inc.
SIDAC MICROCAP BI 6V 400A DO-214
Lowest to $0.1837
Littelfuse Inc.
SIDACTOR BI 140V 250A DO-214AA
Lowest to $0.3014
Bourns Inc.
THYRISTOR 100V 300A DO214AA
Lowest to $0.2200
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL
Need more? Email Us
STMicroelectronics
THYRISTOR 200V 300A DO214AA
Lowest to $0.9139

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess