EN
  • EN
  • DE
  • IT

TISP4A250H3BJR-S

Part No TISP4A250H3BJR-S
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description THYRISTOR 100V 300A DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 15 Weeks
Features 100V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB
Manufacturer Bourns Inc.
Package Reel - TR
Mounting Surface Mount
Package DO-214AA, SMB
Family Name TISP4A
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number TISP4A250H3BJR-S-ND, TISP4A250H3BJRS, TISP4A250H3BJR-STR, TISP4A250H3BJR-SDKR, TISP4A250H3BJR-SCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899639-TISP4A250H3BJR-S
Ultra Librarian 3D Model Ultra Librarian TISP4A250H3BJR-S CAD Model

Description

The Bourns Inc. TISP4A250H3BJR-S is a high-performance TVS thyristor that offers 100V off-state voltage and 300 A peak pulse current.

  • Package: DO-214AA, SMB
  • Family: TISP4A
  • Packaging: Reel of 3000 units
  • Off-state Voltage: 100V
  • Peak pulse current: 300 A

You May Also Be Interested in

Littelfuse Inc.
SIDAC 2CHP 90/180V 400A TO220A
Need more? Email Us
STMicroelectronics
THYRISTOR 260V 400A SMB
Lowest to $0.9028
Bourns Inc.
THYRISTOR 65V 50A DO214AA
Lowest to $0.1100
STMicroelectronics
THYRISTOR 180V 400A SMB
Need more? Email Us
Bourns Inc.
THYRISTOR 25V 50A DO214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 400V 400A DO214AA
Lowest to $1.0669
Bourns Inc.
THYRISTOR 275V 50A DO214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR 2CH 140/280V 250A TO220
Lowest to $0.7321
Bourns Inc.
THYRISTOR 12V 30A SC74A
Lowest to $1.7019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2200 $56.1000
625+ $0.1805 $112.8125
965+ $0.1749 $168.7785
1,325+ $0.1692 $224.1900
1,715+ $0.1636 $280.5740
2,295+ $0.1467 $336.6765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess