EN
  • EN
  • DE

PLED6S

Part No PLED6S
Manufacturer Littelfuse Inc.
Catalog Lighting Protection
Description LED PROTECTOR 6V BI-DIR DO-214
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage 6V
Voltage - Clamping 16V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Case / Package DO-214AA
Win Source Part Number 1089386-PLED6S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLED6S CAD Model

Description

PLED6S from Littelfuse Inc. is a lighting protection component used in LED lighting designs where engineers need added resilience against electrical stress and fault-related events. In practical terms, parts in this category are commonly evaluated for use in commercial luminaires, industrial lighting, signage, retrofit lamps, and outdoor illumination assemblies where reliability and protection strategy matter. Designers may consider PLED6S when building circuits intended to improve lighting system robustness, reduce maintenance events, and support longer service intervals in demanding environments. Because the exact lifecycle status for this part is currently unknown, procurement teams and design engineers should confirm ongoing production support directly with Littelfuse Inc. or authorized channel partners before committing to new designs. RoHS compliance information is also not available in the provided data, so environmental compliance should be verified through the latest manufacturer datasheet, declaration, or compliance certificate before qualification or volume purchasing.

You May Also Be Interested in

ON Semiconductor
LIGHT PROTECTOR LED SHUNT 7V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT 9V SMD / Lighting Protection LED Shunt 9V Surface Mount
Lowest to $0.4837
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 6V SMD
Lowest to $0.7817
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.9231
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $0.4837
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 5.5V SMD / Lighting Protection LED Shunt 5.5V Surface Mount
Need more? Email Us
Littelfuse Inc.
LED PROTECTOR 5V BI-DIR SOT-89
Lowest to $2.6900
Littelfuse Inc.
LED PROTECTOR 6V BI-DIR DO-214
Lowest to $2.0691
Bourns Inc.
LIGHT PROTECT LED SHUNT 13V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0691 $51.7275
59+ $1.6977 $100.1643
92+ $1.6447 $151.3124
126+ $1.5916 $200.5416
163+ $1.5386 $250.7918
218+ $1.3794 $300.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,224 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess