EN
  • EN
  • DE

R451010

Part No R451010
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 181990-R451010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R451010 CAD Model

Description

The R451010 is a resettable fuse manufactured by Littelfuse, designed to provide overcurrent protection in electronic circuits. This Polymer Positive Temperature Coefficient (PPTC) device automatically resets after the overcurrent condition is removed, offering a convenient and reliable alternative to traditional fuses.

Applications

  • Power Supplies: Protects power supplies from short circuits and overloads.
  • Battery Chargers: Used in battery chargers to prevent damage from excessive current.
  • Consumer Electronics: Found in various consumer electronics devices to protect internal components.
  • Industrial Equipment: Provides overcurrent protection in industrial control systems.
  • Telecommunications Equipment: Protects sensitive telecom equipment from overcurrent events.

Features

  • Resettable Functionality: Automatically resets after the overcurrent fault is cleared.
  • Solid-State Construction: Offers enhanced reliability and durability.
  • Fast Trip Time: Quickly responds to overcurrent events, limiting the duration of exposure.
  • Low Resistance: Provides minimal resistance during normal operation.
  • Compact Size: Enables easy integration into various circuit designs.

Benefits

  • Overcurrent Protection: Protects electronic components from damage due to excessive current.
  • Reduced Downtime: Minimizes downtime by automatically resetting after a fault.
  • Enhanced Reliability: Solid-state construction ensures long-term reliable performance.
  • Cost Savings: Reduces the need for fuse replacements.
  • Improved Safety: Protects against fire hazards and equipment damage.

Technical Specifications

Specific technical specifications for the R451010, such as the hold current, trip current, voltage rating, and operating temperature range, are crucial for proper application. Consult the Littelfuse datasheet for detailed information. PPTC resettable fuses like the R451010 are constructed from a polymeric material that exhibits a positive temperature coefficient of resistance. When an overcurrent event occurs, the device heats up, causing a rapid increase in resistance, thereby limiting the current flow and protecting the circuit. Once the overcurrent condition is removed, the device cools down and its resistance returns to a low value, allowing normal circuit operation to resume. The voltage rating indicates the maximum voltage that the device can safely handle.

You May Also Be Interested in

Eaton Bussmann
FUSE BRD MT 2A 250VAC 450VDC RAD
Lowest to $3.2015
Eaton Bussmann
FUSE CERAMIC 630MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 60A 32VAC 32VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 5A 250VAC 5X20MM
Need more? Email Us
Phoenix Contact
FUSE GLASS 1.25A 120VAC
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 250MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 140A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 50A AUTO LINK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess