EN
  • EN
  • DE

R459.250

Part No R459.250
Manufacturer Littelfuse Inc.
Catalog Fuses
Description PICO SMF Very Fast-Acting Type Fuse 459 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 182022-R459.250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R459.250 CAD Model

Description

The R459.250 is a resettable fuse manufactured by Littelfuse Inc. It is designed to protect electronic circuits from overcurrent conditions. These PolySwitch PPTC (polymeric positive temperature coefficient) devices offer a reliable and effective way to safeguard against damage caused by excessive current flow. They are commonly used in a wide variety of applications to enhance the safety and longevity of electronic products.

Applications

  • Overcurrent protection in power supplies
  • Protection of sensitive electronic components
  • USB port protection
  • Automotive electronics
  • Battery packs

Features

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Solid State: Provides reliable overcurrent protection without the need for replacement.
  • Compact Size: Allows for easy integration into various circuit designs.
  • Fast Trip Time: Quickly responds to overcurrent events, minimizing potential damage.
  • Low Resistance: Minimizes voltage drop during normal operation.

Benefits

  • Improved Product Reliability: Protects against damage from overcurrent events, extending product lifespan.
  • Reduced Warranty Costs: Minimizes the risk of product failure due to overcurrent conditions.
  • Enhanced Safety: Prevents overheating and potential fire hazards.
  • Cost-Effective: Eliminates the need for fuse replacement, reducing maintenance costs.
  • Simplified Design: Easy to incorporate into new and existing circuit designs.

Additional Details

The R459.250 has a holding current of 0.25A (250mA) and is designed to trip quickly when the current exceeds a certain threshold. The voltage rating is typically around 60V. The operating temperature range is from -40°C to +85°C, making it suitable for a wide range of environments. These devices are RoHS compliant, meaning they are free from hazardous substances. It is crucial to consult the Littelfuse datasheet for specific electrical characteristics, tripping times, and temperature derating curves for proper application and performance.

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTOMOTIVE 30A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 250A 32VAC 32VDC
Need more? Email Us
Eaton Bussmann
FUSE 3A 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 100MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 125MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 10MA 125VAC/VDC RAD
Need more? Email Us
Eaton Bussmann
FUSE BRD MT 2A 250VAC 450VDC RAD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess