EN
  • EN
  • DE

S6008DS2

Part No S6008DS2
Manufacturer Littelfuse Inc.
Description Sensitive SCRs (0.8 A to 10 A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1245536-S6008DS2
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S6008DS2 CAD Model

Description

The S6008DS2 is a sensitive gate silicon-controlled rectifier (SCR) from Littelfuse Inc. This SCR is designed for applications requiring high sensitivity and reliable switching performance. It's commonly used in various control circuits and switching applications where a small gate current is needed to trigger the device.

Applications

  • Solid-state relays (SSRs)
  • Motor speed controls
  • Lighting controls
  • Solenoid drivers
  • Phase control circuits

Features

  • Sensitive gate triggering
  • High surge current capability
  • Glass passivated junction
  • Voltage rating: 600V
  • On-state current: 6A

Benefits

  • Easy triggering with low gate current, simplifying drive circuit design.
  • Robust performance with high surge current capability, ensuring reliability under transient conditions.
  • Enhanced reliability with glass passivated junction.
  • Suitable for a wide range of applications with a 600V voltage rating.

Additional Details

The S6008DS2 is typically available in a TO-251 (I-PAK) or TO-252 (D-PAK) package, providing good thermal dissipation. The sensitive gate characteristic allows the SCR to be triggered with a small gate current, making it suitable for direct interfacing with low-power control circuits. Littelfuse's stringent manufacturing processes ensure high quality and reliability. The SCR is designed to withstand harsh operating conditions and provide consistent performance over a wide temperature range. The glass-passivated junction provides increased stability and reliability. The holding current is a specified parameter which ensures the SCR remains latched on once triggered. The device is lead-free and RoHS compliant.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3183 $66.5915
11+ $10.9275 $120.2025
17+ $10.5867 $179.9739
23+ $10.2449 $235.6327
30+ $9.9030 $297.0900
40+ $8.8785 $355.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess