EN
  • EN
  • DE

SMS12T1

Part No SMS12T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 23VC SC74
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 23V
Current - Peak Pulse (10/1000µs) 15A (8/20µs)
Power - Peak Pulse 350W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number SMS12
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 669439-SMS12T1
Ultra Librarian 3D Model Ultra Librarian SMS12T1 CAD Model

Description

Introducing the SMS12T1: A Robust ESD Protection Diode from ON Semiconductor

ON Semiconductor's SMS12T1 is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact and efficient diode is an essential component for modern electronic systems, providing robust protection in a small footprint, making it ideal for space-constrained applications.

Key Features of the SMS12T1

  • Low Capacitance: The SMS12T1 boasts ultra-low capacitance, typically just 0.5 pF, ensuring that high-speed signals are not compromised, making it perfect for protecting high-frequency data lines such as USB, HDMI, and Thunderbolt interfaces.
  • ESD Protection: It offers superb protection against ESD, exceeding the IEC 61000-4-2 standard (Level 4), and can withstand ESD events of ±20kV (air discharge) and ±15kV (contact discharge), providing peace of mind for the integrity of your electronics.
  • Low Clamping Voltage: With its low dynamic resistance, the SMS12T1 clamps transient voltages tightly, reducing stress on the protected IC during voltage spikes.
  • Bi-directional Design: The diode's bi-directional design enables protection for both polarities of ESD strikes on a single line, simplifying circuit design and reducing component count.
  • Small Package: Encased in a small SOD-323 package, the device takes up minimal board space, allowing for more compact circuit designs.

Applications

The SMS12T1 is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for Peripheral Ports
  • Computers and Laptops
  • Network Ports
  • Telecommunication Systems

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the SMS12T1 is no exception. This ESD protection diode is manufactured with the highest standards, ensuring that it not only meets but exceeds the industry requirements for reliability and performance. With the SMS12T1, designers can confidently integrate a high level of ESD protection into their products without compromising on signal integrity or design space.

Whether you're developing consumer electronics, communication devices, or any other application susceptible to ESD events, the SMS12T1 from ON Semiconductor is an excellent choice for preserving the longevity and reliability of your products.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1917 $58.4685
735+ $0.1575 $115.7625
1,140+ $0.1525 $173.8500
1,570+ $0.1475 $231.5750
2,025+ $0.1427 $288.9675
2,715+ $0.1279 $347.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess