EN
  • EN
  • DE

SM712-02HTG

Part No SM712-02HTG
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 12VWM 31VC SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 31V
Peak Pulse Current(Ippm) 19A (8/20μs)
Power Dissipation - Pd 600W
Applications Automotive
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 098413-SM712-02HTG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SM712-02
Introduction Date June 05, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SM712-02HTG CAD Model

Description

The SM712-02HTG is a 2A, 120V surface mount transient voltage suppressor (TVS) diode from Littelfuse. It is designed to protect sensitive electronic circuits from transient overvoltage events, such as those caused by electrostatic discharge (ESD), lightning strikes, and electrical fast transients (EFT). The SM712-02HTG has a high surge capability of 100A, making it ideal for use in applications where high levels of protection are required.

Key Features

  • High surge capability of 100A
  • Low leakage current of 1uA
  • Fast response time of 1ns
  • Wide operating temperature range of -55°C to +125°C

Benefits

  • Protects sensitive electronic circuits from transient overvoltage events
  • Ideal for use in applications where high levels of protection are required
  • Can help to extend the life of electronic devices
  • Can help to reduce the cost of repairs and replacements

Applications

  • Consumer electronics: TVs, computers, smartphones, tablets, etc.
  • Industrial applications: motor drives, power supplies, control systems, etc.
  • Automotive systems: electronic control units (ECUs), sensors, actuators, etc.

Specifications

  • Voltage rating: 120V
  • Current rating: 2A
  • Surge capability: 100A
  • Leakage current: 1uA
  • Response time: 1ns
  • Operating temperature range: -55°C to +125°C

How the SM712-02HTG Works

TVS diodes work by shunting transient voltage spikes away from sensitive electronic components. When a transient overvoltage event occurs, the TVS diode conducts current, diverting the excess voltage away from the protected components. Once the transient overvoltage event has passed, the TVS diode returns to its normal state.

How to Use the SM712-02HTG

The SM712-02HTG is a bidirectional TVS diode, meaning that it can protect against transient overvoltage events from either polarity. To use the SM712-02HTG, simply connect it in parallel with the components that you want to protect. The SM712-02HTG is available in a SOT-23-3 package, making it easy to mount on printed circuit boards.

Conclusion

The SM712-02HTG is a versatile and reliable TVS diode that can be used to protect a wide range of electronic devices from transient overvoltage events. It is ideal for use in applications where high levels of protection are required, such as consumer electronics, industrial applications, and automotive systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess