EN
  • EN
  • DE

SMD1206P110TFT

Part No SMD1206P110TFT
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190793-SMD1206P110TFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1206P110TFT CAD Model

Description

The SMD1206P110TFT is a PolySwitch resettable fuse manufactured by Littelfuse Inc. It provides overcurrent protection for various electronic circuits, especially those that require a compact surface mount solution. This device is designed to automatically reset after the fault condition is cleared, ensuring continuous operation without the need for manual intervention.

Applications

  • Wearable Electronics: Protection for smartwatches, fitness trackers, and other wearables.
  • Mobile Computing Devices: Overcurrent protection in tablets and laptops.
  • Portable Medical Devices: Ensuring safety and reliability in medical equipment.
  • Point-of-Sale (POS) Equipment: Protecting POS terminals from electrical faults.
  • Automotive Electronics: Circuit protection in automotive applications.

Features

  • Surface Mount Design: Enables efficient PCB assembly.
  • 1206 Package Size: Small footprint for space-constrained applications.
  • Resettable Functionality: Eliminates the need for fuse replacement.
  • Fast Trip Time: Quickly responds to overcurrent events.
  • Low Resistance: Minimizes voltage drop during normal operation.
  • RoHS Compliance: Environmentally friendly due to the absence of hazardous substances.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive components.
  • Increased Product Lifespan: Extends the operational life of the electronic device.
  • Reduced Maintenance Costs: Eliminates the need for frequent fuse replacements.
  • Improved System Reliability: Ensures continuous operation even after a fault.
  • Compact Design: Allows for smaller and more portable electronic devices.

Additional Details

The SMD1206P110TFT has a hold current (Ih) of 1.1 A and a trip current (It) of 2.2 A. It features a maximum voltage rating of 6 VDC, with a maximum interrupt current of 40 A. The operating temperature range is -40°C to +85°C. The device's resettable functionality is achieved through a polymeric positive temperature coefficient (PPTC) material that increases its resistance significantly when an overcurrent event occurs, limiting the current flow and protecting the circuit. Once the fault is removed and the device cools down, it returns to its low resistance state, allowing normal operation to resume.

You May Also Be Interested in

Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,100+ $0.0456 $50.1600
2,675+ $0.0374 $100.0450
4,145+ $0.0362 $150.0490
5,700+ $0.0351 $200.0700
7,375+ $0.0339 $250.0125
9,870+ $0.0304 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,090 pieces
MOQ: 1100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess