EN
  • EN
  • DE

X8343-10C

Part No X8343-10C
Manufacturer Crouse-Hinds
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105101-X8343-10C
Categories OEM Parts(T-Z)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X8343-10C CAD Model

Description

The X8343-10C is a conduit outlet body manufactured by Crouse-Hinds, a division of Eaton. It is designed to provide access to conductors inside a conduit for pulling, splicing, and maintenance. It's suitable for use in hazardous locations and harsh environments, offering protection against moisture, dust, and corrosion.

Applications:

  • Electrical conduit systems in hazardous locations
  • Industrial facilities
  • Outdoor installations
  • Chemical plants
  • Oil and gas refineries

Features:

  • Explosion-proof construction
  • Copper-free aluminum alloy construction
  • Threaded connections
  • Weatherproof design
  • Wide temperature range
  • UL listed and CSA certified

Benefits:

  • Safe Operation: Explosion-proof construction ensures safe operation in hazardous locations where flammable gases or vapors may be present.
  • Corrosion Resistance: Copper-free aluminum alloy construction provides excellent resistance to corrosion, ensuring long-term reliability.
  • Easy Access: Provides convenient access to conductors for pulling, splicing, and maintenance, simplifying installation and repair.
  • Weather Protection: Weatherproof design protects conductors from moisture and dust, ensuring reliable performance in outdoor environments.
  • Compliance: UL listed and CSA certified, ensuring compliance with industry standards and safety regulations.

Additional Details:

The X8343-10C is typically made from copper-free aluminum to prevent sparking in hazardous locations. The threaded connections ensure a secure and weatherproof seal. It's designed to meet specific requirements for explosion-proof equipment as defined by regulatory bodies. Specific dimensions and conduit size compatibility should be verified using the manufacturer's datasheet. Crouse-Hinds products are known for their robust construction and ability to withstand harsh conditions, making them suitable for demanding industrial applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess