EN
  • EN
  • DE

SMD1206P150TSA

Part No SMD1206P150TSA
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description FUSE RESETTABLE 1.5A 6V 1206
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Polymeric
Voltage - Max 6V
Current - Max 40A
Current - Hold (Ih) (Max) 1.5A
Current - Trip (It) 3A
Time to Trip 1s
Resistance - Initial (Ri) (Min) 40 mOhm
Resistance - Post Trip (R1) (Max) 120 mOhm
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 0.128" L x 0.065" W (3.25mm x 1.65mm)
Thickness (Max) 0.039" (1.00mm)
Approvals cURus, TUV
Win Source Part Number 328654-SMD1206P150TSA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1206P150TSA CAD Model

Description

The SMD1206P150TSA is a PolySwitch resettable fuse from Littelfuse Inc., designed to provide reliable overcurrent protection for a variety of electronic devices. Its surface-mount design and compact size make it ideal for space-constrained applications, while its resettable functionality eliminates the need for manual fuse replacement, reducing maintenance costs and downtime.

Applications

  • Hard Disk Drives (HDDs): Protecting sensitive HDD circuits from overcurrent conditions.
  • Solid State Drives (SSDs): Providing overcurrent protection for SSD controllers and memory.
  • Digital Cameras: Protecting internal circuitry from current spikes.
  • GPS Devices: Ensuring reliable operation of GPS modules in various applications.
  • Wireless Routers: Protecting router components from electrical faults.

Features

  • Surface Mount Package: Facilitates automated assembly and reduces manufacturing costs.
  • 1206 Footprint: Offers a compact size for high-density PCB layouts.
  • Resettable Fuse: Automatically returns to a conductive state after an overcurrent event is cleared.
  • Low Profile: Minimizes the overall height of the component on the circuit board.
  • Fast Trip Time: Quickly interrupts the circuit during an overcurrent condition.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Enhanced Circuit Protection: Prevents damage to electronic components caused by overcurrents.
  • Reduced Maintenance: Eliminates the need to replace blown fuses, saving time and money.
  • Improved Reliability: Increases the overall reliability of electronic devices.
  • Lower Operating Costs: Reduces the total cost of ownership for electronic equipment.
  • Space Saving: Compact size allows for more efficient use of PCB space.

Additional Details

The SMD1206P150TSA has a hold current (Ih) of 1.5 A and a trip current (It) of 3.0 A. It is rated for a maximum voltage of 6 VDC and a maximum interrupt current of 40 A. The operating temperature range is from -40°C to +85°C. This PolySwitch device uses a polymeric positive temperature coefficient (PPTC) material, which increases its resistance dramatically when exposed to excessive current. This effectively limits the current flow and protects the circuit. Once the overcurrent condition is resolved and the device cools down, the PPTC material returns to its low resistance state, allowing the circuit to resume normal operation.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess