EN
  • EN
  • DE

NX3008CBKS,115

Part No NX3008CBKS,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 350mA, 200mA
Maximum Rds On at Id,Vgs 1.4 Ohm @ 350mA, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 0.68nC @ 4.5V
Max Input Capacitance 50pF @ 15V
Maximum Power Dissipation 445mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 097160-NX3008CBKS,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NX3008CBKS,115 CAD Model

Description

The NX3008CBKS,115 is a cutting-edge component manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is a testament to NXP's commitment to innovation and quality in the realm of electronic components.

Key Features

  • Type: MOSFET
  • Technology: Si
  • Polarity: N-Channel
  • Drain-Source Voltage (Vdss): 30V
  • Current - Continuous Drain (Id) @ 25°C: 3.7A
  • Rds On (Max) @ Id, Vgs: 70 mOhm @ 2.5A, 10V
  • Vgs(th) (Max) @ Id: 1.6V @ 250µA
  • Gate Charge (Qg) (Max) @ Vgs: 1.9nC @ 10V
  • Input Capacitance (Ciss) (Max) @ Vds: 83pF @ 25V
  • Operating Temperature: -55°C ~ 150°C (TJ)
  • Mounting Type: Surface Mount
  • Package / Case: 6-TSSOP, SC-88, SOT-363

Product Applications

The NX3008CBKS,115 MOSFET is designed for a wide range of applications, making it a versatile choice for engineers and designers. It is particularly suitable for high-speed switching applications due to its low gate charge and high switching speed. This product can be used in power management solutions, load switches, and conversion systems in consumer electronics, automotive, and industrial sectors.

Quality and Reliability

NXP Semiconductors ensures that the NX3008CBKS,115 meets the highest standards of quality and reliability. Each component is subjected to rigorous testing and quality control measures, ensuring that it performs to its specifications under various conditions. The product is also RoHS compliant, reflecting NXP's commitment to environmental sustainability.

Availability

The NX3008CBKS,115 is available for order in bulk quantities and comes in tape and reel packaging, which is ideal for automated assembly processes. For detailed pricing and availability, customers are encouraged to contact authorized distributors or visit NXP's official website.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,680 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess