EN
  • EN
  • DE

TPC6901A

Part No TPC6901A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Multi-Chip Transistor Silicon NPN / PNP Epitaxial Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375485-TPC6901A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6901A CAD Model

Description

The TPC6901A is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency switching applications, particularly in power management circuits. The key feature of the TPC6901A is its low on-resistance (RDS(on)), which minimizes power loss during conduction and enhances overall system efficiency. Its fast switching speed also makes it suitable for various DC-DC conversion and load switching applications.

Applications:

  • DC-DC Converters: Used as a switching element in step-up (boost) and step-down (buck) converters.
  • Load Switching: Enables efficient control of power to various loads.
  • Power Management in Portable Devices: Ideal for use in smartphones, tablets, and laptops.
  • Motor Control: Suited for low-voltage motor control applications.
  • Battery Management Systems: Employed in battery charging and discharging circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Ensures rapid transitions, crucial for high-frequency applications.
  • Logic Level Gate Drive: Allows direct driving from microcontrollers and logic circuits.
  • Surface Mount Package: Facilitates efficient PCB assembly.
  • High Avalanche Energy: Provides robustness against voltage spikes.

Benefits:

  • Increased Efficiency: Lower RDS(on) reduces heat generation and improves overall system efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Compact Design: Surface mount package enables space-saving designs.
  • Improved Reliability: High avalanche energy rating enhances device reliability under transient conditions.
  • Reduced Power Consumption: Optimized for low-voltage operation, minimizing power usage.

Additional Details:

The TPC6901A features a typical RDS(on) of around 9 mΩ at a gate-source voltage (VGS) of 4.5V. The gate threshold voltage (VGS(th)) is typically around 1V to 2.5V, ensuring compatibility with various logic levels. The maximum drain current (ID) can reach up to 13A, depending on the operating conditions and package temperature. It's available in a small surface-mount package, such as SOP-8, which aids in efficient thermal management and ease of integration into densely populated circuit boards. The device is designed to operate within a temperature range of -55°C to +150°C, making it suitable for a wide range of environmental conditions. Its robust design and electrical characteristics make it a reliable choice for demanding power management applications. The 'A' suffix often denotes an improved version or a slight variation from the original TPC6901, possibly with enhanced specifications or manufacturing processes.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess