EN
  • EN
  • DE

HMC266

Part No HMC266
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER SUB-HARMONIC DIE / RF Mixer IC General Purpose 20GHz ~ 40GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Frequency 20GHz ~ 40GHz
Number of Mixers 1
Noise Figure 12dB
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC266
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1000290-HMC266
Ultra Librarian 3D Model Ultra Librarian HMC266 CAD Model

Description

The HMC266 from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a wide frequency range and excellent isolation characteristics. This versatile component is designed for RF and microwave applications, providing a reliable solution for frequency conversion in complex signal chains.

Key Features

  • Frequency Range: The HMC266 operates over an extensive frequency range, making it suitable for various applications including satellite communications, test equipment, and broadband telecom services.
  • Conversion Loss: With a low conversion loss, the HMC266 ensures efficient signal conversion, which is critical for maintaining signal integrity in communication systems.
  • LO to RF Isolation: The device provides excellent isolation between the Local Oscillator (LO) and RF ports, which minimizes potential interference and enhances overall system performance.
  • Input IP3: The HMC266 exhibits a high third-order intercept point (IP3), indicating its ability to handle high power levels without significant distortion, thus maintaining signal clarity.
  • Passive Design: As a passive mixer, the HMC266 does not require a DC power supply, simplifying the system design and reducing power consumption.

Applications

The HMC266 is ideal for various high-frequency applications that require efficient and reliable signal conversion. Its robust design and performance make it an excellent choice for:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC266 is no exception. Manufactured to the highest standards, this mixer is designed for durability and consistent performance. It is a dependable component that meets the stringent requirements of professional and industrial environments.

With its combination of wide frequency range, low conversion loss, and high isolation, the HMC266 from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to optimize their RF and microwave signal chains.

You May Also Be Interested in

Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Lowest to $22.1890

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess