EN
  • EN
  • DE

SMD1218P110TF

Part No SMD1218P110TF
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328687-SMD1218P110TF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD1218P110TF CAD Model

Description

The Littelfuse SMD1218P110TF is a PolySwitch resettable fuse designed for surface mount applications. These devices are used to provide overcurrent protection in electronic circuits, safeguarding against potential damage from excessive current flow. It is part of the PolySwitch family, utilizing PPTC (Polymeric Positive Temperature Coefficient) technology to deliver reliable and predictable circuit protection.

Applications:

  • USB Power Protection: Protecting USB ports and connected devices from overcurrent faults.
  • Power Supply Protection: Preventing damage from overcurrent conditions in power supplies.
  • Portable Electronics: Commonly used in smartphones, tablets, and other portable devices.
  • Gaming Consoles: Safeguarding sensitive components within gaming systems.
  • General Electronic Devices: Suitable for a wide range of applications requiring overcurrent protection.

Features:

  • Surface Mount Design: Facilitates efficient and automated assembly processes.
  • Compact Size: 1218 footprint allows for use in space-constrained applications.
  • Resettable Fuse: Automatically returns to a low-resistance state after the overcurrent condition is removed.
  • Fast Trip Time: Provides quick response to overcurrent events.
  • Low Resistance: Minimizes impact on circuit performance during normal operation.
  • Agency Approvals: UL, CSA, and TUV recognized for safety and reliability.

Benefits:

  • Circuit Protection: Protects electronic circuits from damage caused by overcurrent conditions.
  • Reduced Warranty Claims: Improves product reliability and reduces returns due to electrical faults.
  • Increased Product Lifespan: Protects sensitive components, extending the overall life of the product.
  • Simplified Maintenance: Eliminates the need for manual fuse replacement.
  • Minimized Downtime: Quick recovery after a fault event allows for continuous operation.

Additional Details:

The SMD1218P110TF has a hold current (IHOLD) of 1.1A and a trip current (ITRIP) of 2.2A. The maximum voltage rating is 30V. It operates over a temperature range of -40°C to +85°C. The 1218 package indicates the physical dimensions of the device: 12 (length) x 18 (width) in mils. Littelfuse PolySwitch devices utilize a polymeric material that changes resistance based on temperature increases caused by overcurrent. During an overcurrent event, the device's resistance rapidly increases, limiting current flow and protecting the circuit. Once the fault condition is removed, the device cools, and its resistance returns to its normal low level, allowing the circuit to resume normal operation. The 'TF' suffix typically indicates tape and reel packaging, as well as potentially specific testing or performance characteristics associated with the product.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess