EN
  • EN
  • DE

SMD200F/24-2920-2

Part No SMD200F/24-2920-2
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 24V 2A 2SMD / Polymeric PTC Resettable Fuse 24V 2 A Ih Surface Mount 2-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Littelfuse Inc.
Series PolySwitch®, SMD
Package Tape & Reel
Type Polymeric
Voltage - Max 24V
Current - Max 40 A
Current - Hold (Ih) (Max) 2 A
Current - Trip (It) 4 A
Time to Trip 5 s
Resistance - Initial (Ri) (Min) 50 mOhms
Resistance - Post Trip (R1) (Max) 125 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 2-SMD
Dimension 0.290" L x 0.202" W (7.36mm x 5.12mm)
Thickness (Max) 0.118" (3.00mm)
Approval Agency CSA, TUV, UL
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8533.40.8070
Other Names SMD200F/24-2920-2-ND,SMD200F/24-2920-2CT,RF2286-000,SMD200F/24-2920-2TR,SMD200F/24-2920-2DKR
Standard Package 2,000
Win Source Part Number 995994-SMD200F/24-2920-2
Ultra Librarian 3D Model Ultra Librarian SMD200F/24-2920-2 CAD Model

Description

The SMD200F/24-2920-2 is a polymeric PTC resettable fuse from the PolySwitch series of circuit protection devices. It is mounted using surface-mount technology (SMT) and comes in tape and reel packaging with a standard package of 2,000.

  • Type: Polymeric PTC Resettable Fuse
  • Series: PolySwitch
  • Mounting Type: Surface Mount Technology (SMT)
  • Packaging: Tape and Reel
  • Standard Package: 2,000
  • Maximum Voltage: 24V
  • Maximum Current: 40A
  • Hold Current: 2A
  • Trip Current: 4A
  • Time to Trip: 5 seconds
  • Initial Resistance: 50 mOhms
  • Post Trip Resistance: 125 mOhms
  • Package/Case Size: 2-SMD
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Littelfuse Inc.
  • Other Names: SMD200F/24-2920-2-ND, SMD200F/24-2920-2CT, RF2286-000, SMD200F/24-2920-2TR, and SMD200F/24-2920-2DKR

You May Also Be Interested in

Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7941 $51.6165
155+ $0.6516 $100.9980
240+ $0.6312 $151.4880
330+ $0.6109 $201.5970
425+ $0.5905 $250.9625
570+ $0.5294 $301.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess