EN
  • EN
  • DE

SPXI015.L

Part No SPXI015.L
Manufacturer Littelfuse Inc.
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE 15A 1.5KVDC INLINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Packaging Bulk
Fuse Type Cartridge
Current Rating (Amps) 15A
Voltage Rating - DC 1.5kV
Applications Solar (Photovoltaic)
Features Intrinsically Safe
Breaking Capacity at Rated Voltage 15kA
Mounting Style In Line
Manufacturer Package Cartridge, Inline, Double Ended
Dimension 0.406" Dia x 3.475" L (10.31mm x 88.27mm)
Melting I2t 299
DC Cold Resistance 0.0131 Ohms
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808534-SPXI015.L
Ultra Librarian 3D Model Ultra Librarian SPXI015.L CAD Model

Description

The SPXI015.L is a PPTC (Polymeric Positive Temperature Coefficient) resettable fuse manufactured by Littelfuse. This device protects electronic circuits from overcurrent conditions by increasing its resistance dramatically when a fault occurs, limiting the current flow. Once the fault is removed, the device cools down and returns to its low-resistance state, allowing the circuit to resume normal operation.

Applications

  • USB ports
  • Computer peripherals
  • Mobile phones
  • Game consoles
  • General electronics protection

Features

  • Resettable overcurrent protection
  • Compact size
  • Low resistance
  • Fast trip time
  • RoHS compliant
  • Agency approvals (UL, CSA, TUV)

Benefits

  • Protection against overcurrent faults
  • Elimination of fuse replacement
  • Reduced warranty costs
  • Improved product reliability
  • Automatic reset after fault removal
  • Safer operation

Additional Details

The SPXI015.L is designed to protect electronic circuits from damage caused by overcurrent conditions. When the current exceeds the rated trip current, the PPTC device heats up and its resistance increases significantly, limiting the current flow and protecting the circuit. Once the overcurrent condition is removed, the device cools down and its resistance returns to its normal low-resistance state, allowing the circuit to resume normal operation. This resettable functionality eliminates the need to replace fuses, reducing maintenance costs and improving product reliability.

The SPXI015.L is commonly used in USB ports to protect against short circuits and overloads. It is also used in computer peripherals, mobile phones, and game consoles to protect sensitive electronic components. Its compact size makes it suitable for use in space-constrained applications. The device meets RoHS compliance standards, ensuring that it is environmentally friendly. It also has agency approvals from UL, CSA, and TUV, indicating that it meets safety standards. The SPXI015.L provides reliable overcurrent protection and helps to prevent damage to electronic circuits, ensuring safe and reliable operation of electronic devices.

You May Also Be Interested in

Eaton Bussmann
FUSE EDISON PLUG 30A 125VAC
Need more? Email Us
Eaton Bussmann
Fuse 50A 690VAC gR 22x58 with In
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 25A 660VAC RECT
Need more? Email Us
Eaton Bussmann
30MM EV FUSE SAMPLE
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 7A 250VAC 5AG
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 16A 690VAC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 45A 150VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE 2A 250V MICROSWITCH K2
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 10A 250VAC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2076 $51.3216
38+ $2.6319 $100.0122
59+ $2.5496 $150.4264
82+ $2.4674 $202.3268
105+ $2.3851 $250.4355
141+ $2.1384 $301.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess