EN
  • EN
  • DE

TS600200FRAB0.52

Part No TS600200FRAB0.52
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description POLYSWITCH PTC RESET 0.20A SMD / PTC Resettable Fuse 0.2A(hold) 0.4A(trip) 60VDC 3A 2.5W 12s 4Ohm SMD Solder Pad 19.4 X 8.3 X 12.3mm T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series PolySwitch, TS600
Packaging Reel package
Type Polymeric
Voltage - Max 60V (600V Int)
Current - Max 3A
Current - Hold (Ih) (Maximum) 200mA
Current - Trip (It) 400mA
Time to Trip 10s
Resistance - Initial (Ri) (Minimum) 4 Ohm
Resistance - Post Trip (R1) (Maximum) 13.5 Ohm
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 2-SMD
Dimension 0.742" L x 0.297" W (18.85mm x 7.55mm)
Thickness (Maximum) 0.484" (12.30mm)
Approvals CSA, TUV, UL
Win Source Part Number 798446-TS600200FRAB0.52
Popularity Medium
Supply and Demand Status Balance
Family Name TS600
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TS600200FRAB0.52 CAD Model

Description

The Littelfuse Inc. TS600200FRAB0.52 is a polymeric electronic component.

  • Series: PolySwitch, TS600
  • Maximum Voltage: 60V (600V Int)
  • Maximum Current: 3A
  • Trip Current: 400mA
  • Time to Trip: 10s
  • Package Type: 2-SMD
  • Mounting Type: SMD
  • Approvals: CSA, TUV, UL
  • Dimension: 0.742" L x 0.297" W (18.85mm x 7.55mm)
  • Thickness: 0.484" (12.30mm)
  • Initial Resistance: 4 Ohm
  • Post-Trip Resistance: 13.5 Ohm
  • Current Hold (Ih) (maximum): 200mA
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Polytronics Technology Corp
Polymeric PTC Resettable Fuse 24V 2A Surface Mount 2920
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8817 $71.5268
8+ $14.6720 $117.3760
13+ $14.2134 $184.7742
17+ $13.7549 $233.8333
22+ $13.2975 $292.5450
30+ $11.9219 $357.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess