EN
  • EN
  • DE
  • IT

V275LA40B

Part No V275LA40B
Manufacturer Littelfuse Inc.
Catalog Varistors, MOVs
Description VARISTOR 421V 6.5KA DISC 20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Maximum AC Volts 275 V
Maximum DC Volts 369 V
Varistor Voltage (Min) 389 V
Varistor Voltage (Typ) 421 V
Varistor Voltage (Max) 453 V
Current - Surge 6.5 kA
Energy 140J
Number of Circuits 1
Capacitance @ Frequency 900 pF @ 1 MHz
Operating Temperature -55°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Disc 20mm
Ultra Librarian 3D Model Ultra Librarian V275LA40B CAD Model

Description

Disc 20mm

You May Also Be Interested in

Bourns Inc.
VARISTOR 820V 4.5KA DISC 14MM
Lowest to $0.4817
TDK Corporation
VARISTOR 56V 60A 0603
Lowest to $0.1586
TDK Corporation
VARISTOR 27V 120A 0805
Need more? Email Us
Panasonic
VARISTOR 820V 1.2KA DISC 7MM
Need more? Email Us
TDK Corporation
VARISTOR 18V 1KA DISC 14MM
Lowest to $0.1873
Panasonic
VARISTOR 33V 1KA DISC 11.5MM
Lowest to $0.3912
Bourns Inc.
VARISTOR 50V 0603
Lowest to $0.0131
EPCOS (TDK)
VARISTOR 56V 250A 1210
Lowest to $0.3784
EPCOS (TDK)
VARISTOR 56V 250A 1210
Lowest to $0.3211

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5498 $57.7290
250+ $0.4511 $112.7750
385+ $0.4371 $168.2835
530+ $0.4230 $224.1900
685+ $0.4089 $280.0965
920+ $0.3666 $337.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess