The MARS10G-T-UNI, manufactured by LSI Computer Systems, is a single-port 10GBASE-T Ethernet PHY transceiver. It is designed to provide high-speed network connectivity over standard copper cabling. This device is commonly used in network interface cards (NICs), servers, and other networking equipment to enable 10 Gigabit Ethernet communication. Its robust design and adherence to industry standards ensure reliable and efficient data transmission.
Applications
- Network Interface Cards (NICs)
- Servers
- Workstations
- Storage systems
- High-performance computing clusters
Features
- Single-port 10GBASE-T Ethernet PHY
- Compliant with IEEE 802.3an standard
- Supports 10 Gbps data rates over copper cabling
- Integrated cable diagnostics
- Low power consumption
Benefits
- Provides high-speed network connectivity for demanding applications.
- Ensures interoperability with other 10GBASE-T devices.
- Allows for the use of existing copper cabling infrastructure.
- Simplifies troubleshooting and maintenance.
- Reduces energy costs and improves system efficiency.
Additional Details
The MARS10G-T-UNI typically supports a cable length of up to 100 meters using Category 6a or Category 7 cabling. It features advanced equalization and echo cancellation techniques to ensure reliable data transmission over noisy channels. The device incorporates power management features to minimize power consumption during idle or low-activity periods. It is typically packaged in a BGA (Ball Grid Array) package for easy surface mount assembly. The operating temperature range is generally between 0°C and 70°C. The device supports various management interfaces, such as MDIO, for configuration and monitoring.