Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086434-PWRMOD700B
Categories OEM Parts(O-R)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PWRMOD700B CAD Model

Description

Lucent's PWRMOD700B is an OEM part used in electronic devices.

  • Supply and Demand Status: Shortage
  • Type: O-R part
  • Alternative Parts: None available for cross-reference
  • Manufacturer: Lucent
  • Win Source Part Number: 1086434-PWRMOD700B
  • Compliance: Non-compliant with RoHS

You May Also Be Interested in

NXP / Nexperia
Lowest to $2.3763
ECAD model for PN65TEV1207D65AF0
Diodes Incorporated
PCIE EQX REDRIVER W-QFN3060-40 / Buffer, ReDriver 4 Channel 16Gbps 40-TQFN (3x6)
Lowest to $12.4725
ECAD model for PI3EQX16621ZLDEX
Pericom
Need more? Email Us
ECAD model for PI74FCT373ATSX
Protek Devices
Lowest to $0.0499
ECAD model for PRSB6.8C-LF-T710
Rohm Semiconductor
RB162MM-60TF IS THE HIGH RELIABI / Diode Schottky 60 V 1A Surface Mount PMDU
Need more? Email Us
ECAD model for RB162MM-60TFTR
Panjit
ESD Suppressor TVS 25KV 2-Pin SOD-523 T/R
Need more? Email Us
ECAD model for PJSD03TST/R7
Richtek USA Inc.
Lowest to $0.1981
ECAD model for RT9063-15GVN
Wuxi
Lowest to $0.3415
ECAD model for PN8024RNSC-T1B
Realtek
Need more? Email Us
ECAD model for RTD2485TD

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention