EN
  • EN
  • DE

PI3EQX16621ZLDEX

Part No PI3EQX16621ZLDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCIE EQX REDRIVER W-QFN3060-40  /  Buffer, ReDriver 4 Channel 16Gbps 40-TQFN (3x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tape & Reel
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 16Gbps
Number of Channels 4
Signal Conditioning Input Equalization
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Base Product Number PI3EQX16621
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI3EQX16621ZLDEXDKR,31-PI3EQX16621ZLDEXCT,31-PI3EQX16621ZLDEXTR
Standard Package 3,500
Win Source Part Number 968980-PI3EQX16621ZLDEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX16621ZLDEX CAD Model

Description

Product Overview: PI3EQX16621ZLDEX from Diodes Incorporated

The PI3EQX16621ZLDEX is a cutting-edge, high-performance signal repeater and retimer IC designed by Diodes Incorporated to meet the demanding requirements of modern high-speed data interfaces. This advanced product is engineered to enhance signal integrity by repeating and equalizing data across channels, making it an ideal solution for extending the reach and robustness of high-speed data transmission.

Key Features

  • High-Speed Performance: Supports data rates up to 16 Gbps, ensuring compatibility with fast interfaces such as USB 3.2, PCIe, and SATA.
  • Signal Conditioning: Incorporates both linear equalization and signal retiming to combat signal degradation over long cables and PCB traces.
  • Low Power Consumption: Optimized for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Programmable Settings: Offers configurable settings for various levels of equalization, output swing, and flat gain to accommodate different signal requirements.

Applications

The PI3EQX16621ZLDEX is versatile and can be used in a wide array of applications, including:

  • Data centers and server farms
  • High-performance computing systems
  • Professional-grade storage solutions
  • Networking equipment
  • Consumer electronics requiring high-speed data transfer

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI3EQX16621ZLDEX is built to stringent quality standards, ensuring it meets the reliability demands of industrial and commercial applications. With thermal protection and a robust design, this product is designed to perform reliably in a variety of environmental conditions.

Environmental Compliance

The PI3EQX16621ZLDEX is compliant with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental responsibility. This compliance ensures that the product is free from hazardous substances and is suitable for use in green applications.

With its high-speed capabilities, signal integrity enhancement features, and energy-efficient design, the PI3EQX16621ZLDEX from Diodes Incorporated represents a leading solution for advanced signal repeater and retimer requirements in a multitude of high-speed data applications.

You May Also Be Interested in

Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $1.9976
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $3.4153
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Need more? Email Us
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5162 $54.0648
10+ $11.0903 $110.9030
14+ $10.7437 $150.4118
20+ $10.3971 $207.9420
25+ $10.0506 $251.2650
34+ $9.0108 $306.3672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess