EN
  • EN
  • DE

SMS7621-006

Part No SMS7621-006
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description Surface Mount Mixer and Detector Schottky Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1252155-SMS7621-006
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS7621-006 CAD Model

Description

The SMS7621-006 is a silicon Schottky diode manufactured by Skyworks Solutions Inc. This diode is designed for various RF and microwave applications, providing low forward voltage and fast switching speeds. Its key attributes make it suitable for use in detectors, mixers, and switches within wireless communication systems and other high-frequency circuits.

Applications:

  • RF detectors
  • RF mixers
  • RF switches
  • Wireless communication systems
  • Radar systems

Features:

  • Low forward voltage
  • Fast switching speed
  • Low capacitance
  • High sensitivity
  • Surface mount package

Benefits:

  • Improved performance in RF and microwave circuits
  • Reduced power consumption
  • Smaller circuit size
  • Increased system sensitivity
  • Easy integration into automated assembly processes

The SMS7621-006’s low forward voltage drop minimizes power loss and improves efficiency in detector and mixer applications. Its fast switching speed enables high-frequency operation, making it suitable for use in advanced wireless communication systems. The low capacitance reduces signal distortion and improves impedance matching, while the high sensitivity enhances the detection of weak signals. The surface mount package allows for easy integration into automated assembly processes, reducing manufacturing costs. The diode’s robust design ensures reliable operation over a wide range of temperatures and operating conditions. The SMS7621-006 is commonly used in mobile phones, WLAN devices, and other wireless communication equipment to improve performance and reduce size. The specifications include a low junction capacitance and a low series resistance, which are crucial for high-frequency performance. It's used as a detector diode in various sensitive instruments and measurement equipment.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess