EN
  • EN
  • DE

ICM7245BIM44Z

Part No ICM7245BIM44Z
Manufacturer Renesas Electronics America
Catalog PMIC - Display Drivers
Description IC DRVR 16 SEGMENT 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features LED Driver 44-MQFP (10x10)
Manufacturer Renesas Electronics America
Package Tray
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 44-QFP
Case / Package 44-MQFP (10x10)
Family Name ICM7245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 192
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874213-ICM7245BIM44Z
Ultra Librarian 3D Model Ultra Librarian ICM7245BIM44Z CAD Model

Description

The Renesas Electronics America ICM7245BIM44Z is an LED driver that comes in a 44-MQFP (10x10) package.

  • Operating Temperature Range: -25°C to 85°C
  • Family: ICM7245
  • Mounting: Surface mountable
  • Package: Tray
  • Supply and Demand Status: Limited
  • Pieces per Package: 192
  • MSL Level: 3 (168 hours)
  • Production Lead Time: 15 weeks
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4213 $61.8982
32+ $3.6279 $116.0928
50+ $3.5147 $175.7350
68+ $3.4003 $231.2204
88+ $3.2871 $289.2648
118+ $2.9476 $347.8168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess