The PN8024RNSC-T1B is a highly integrated off-line power switch IC manufactured by Wuxi. It incorporates a PWM controller and a high-voltage power MOSFET, designed for simple and efficient AC-DC power conversion in various applications.
Applications:
- Power Adapters
- Chargers for mobile devices
- LED Lighting Power Supplies
- Standby Power Supplies
- Small Home Appliances
Features:
- Integrated High-Voltage Power MOSFET
- Built-in PWM Controller
- Frequency jittering for improved EMI performance
- Over-Temperature Protection (OTP)
- Over-Voltage Protection (OVP)
- Over-Current Protection (OCP)
- Short Circuit Protection (SCP)
- Open Loop Protection
Benefits:
- Simplified Design: Integration of PWM controller and power MOSFET reduces component count and simplifies power supply design.
- Improved Efficiency: High efficiency operation reduces power loss and heat dissipation.
- Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation.
- EMI Reduction: Frequency jittering technique minimizes electromagnetic interference.
- Cost-Effective: Integrated design reduces overall system cost.
Additional Details:
The PN8024RNSC-T1B employs a current mode PWM control scheme to achieve high efficiency and excellent transient response. It's designed to operate over a wide input voltage range and provides multiple protection features, making it suitable for various global power supply standards. The device's compact package minimizes board space requirements. Its built-in protection mechanisms safeguard against common power supply faults, enhancing system reliability. The IC is often used in low-power applications requiring a small footprint and high efficiency.
Furthermore, the PN8024RNSC-T1B complies with energy efficiency standards such as Energy Star and ErP directives. It contributes to reducing standby power consumption in electronic devices. This product is specifically designed for use in applications where low cost and high reliability are critical. It is commonly found in mass-produced consumer electronics.