EN
  • EN
  • DE

TSXAEZ802

Part No TSXAEZ802
Manufacturer Schneider Electric
Catalog OEM Parts (T - Z)
Description Schneider TSXAEZ802 is now available new, surplus, and used from Williams Automation.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Number of I/Os 8
RoHS Non-Compliant
Win Source Part Number 1058137-TSXAEZ802
Categories OEM Parts(T-Z)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSXAEZ802 CAD Model

Description

The TSXAEZ802 is a module from Schneider Electric's Modicon range, likely an I/O expansion module used in programmable logic controllers (PLCs). These modules serve to increase the input and output capabilities of the base PLC unit, allowing for greater control and monitoring of industrial processes.

Applications:

  • Industrial Automation: Used in various industrial automation applications such as manufacturing, process control, and robotics.
  • Machine Control: Employed in machine control systems for controlling and monitoring machine operations.
  • Process Control: Used in process control applications for controlling and monitoring chemical, oil, and gas processes.
  • Building Automation: Integrated into building automation systems for controlling lighting, HVAC, and security systems.
  • Water Treatment: Used in water treatment plants for monitoring and controlling water purification processes.

Features:

  • I/O Expansion: Provides additional input and output channels for Modicon PLCs.
  • Modular Design: Designed for easy integration with other Modicon modules.
  • DIN Rail Mounting: Mounts easily on standard DIN rails for convenient installation.
  • LED Indicators: Features LED indicators for status monitoring and diagnostics.
  • Robust Construction: Built with durable materials for reliable operation in harsh industrial environments.

Benefits:

  • Increased Control Capability: Expands the control capability of Modicon PLCs, allowing for more complex automation tasks.
  • Flexible System Design: Enables flexible system design by allowing users to add I/O channels as needed.
  • Easy Installation: Simplifies installation with DIN rail mounting and modular design.
  • Improved System Monitoring: Provides improved system monitoring with LED indicators for status and diagnostics.
  • Enhanced Reliability: Ensures reliable operation in harsh industrial environments with robust construction.

Additional Details:

The TSXAEZ802 module is designed to be easily integrated into existing Modicon PLC systems. It supports various communication protocols for seamless communication with the PLC and other devices. The module's robust construction and reliable performance make it an ideal choice for industrial automation applications where uptime and accuracy are critical. Proper configuration and programming are essential to ensure optimal performance and compatibility with the PLC system. Consult the Schneider Electric documentation for specific technical specifications and installation guidelines.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess